Knowles Precision Devices Ceramic Capacitors 1825J0160155JXT

Description
1.5µF ±5% 16V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
1.5µF ±5% 16V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J0160155JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J0160155JXT-ND
Ceramic Capacitors 1825J0160155JXT-ND
1.5µF ±5% 16V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

1.5µF ±5% 16V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1825J0160155JXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details