Knowles Ceramic Capacitors 1812YA250222KSTUYX

Description
CAP CER 2200PF 250VAC X7R 1812
Request a Quote Datasheet
Description
CAP CER 2200PF 250VAC X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812YA250222KSTUYXTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 250VAC X7R 1812

CAP CER 2200PF 250VAC X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812YA250222KSTUYXCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 250VAC X7R 1812

CAP CER 2200PF 250VAC X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812YA250222KSTUYXDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 250VAC X7R 1812

CAP CER 2200PF 250VAC X7R 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812YA250222KSTUYXTR-ND 1608-1812YA250222KSTUYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers