Knowles Ceramic Capacitors 1812Y5000681JET

Description
680pF ±5% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
680pF ±5% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y5000681JET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y5000681JET-ND
Ceramic Capacitors 1812Y5000681JET-ND
680pF ±5% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

680pF ±5% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1812Y5000681JET-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers