Knowles Precision Devices Ceramic Capacitors 1812Y5000563KXT

Description
0.056µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y5000563KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y5000563KXT-ND
Ceramic Capacitors 1812Y5000563KXT-ND
0.056µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.056µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y5000563KXT - 905599-1812Y5000563KXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812Y5000563KXT
905599-1812Y5000563KXT
Ceramic Capacitors - 1812Y5000563KXT 905599-1812Y5000563KXT
Manufacturer: Knowles Syfer Win Source Part Number: 905599-1812Y5000563K XT Series: FlexiCap™ Operating Temperature Range: -55°C ~ 125°C Features: 0.056 µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: 1812Y Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Knowles Syfer
Win Source Part Number: 905599-1812Y5000563KXT
Series: FlexiCap™
Operating Temperature Range: -55°C ~ 125°C
Features: 0.056 µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Family Name: 1812Y
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1812Y5000563KXT-ND 905599-1812Y5000563KXT
Product Name Ceramic Capacitors Ceramic Capacitors - 1812Y5000563KXT
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details