CAP PASSTHRU 0.039UF 500V 1812
CAP PASSTHRU 0.039UF 500V 1812
CAP PASSTHRU 0.039UF 500V 1812
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1608-1812Y5000393MXTE03CT-ND | 1608-1812Y5000393MXTE03DKR-ND |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0390 microF | 0.0390 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 500 volts | 500 volts |