Knowles Ceramic Capacitors 1812Y5000331KDT

Description
330pF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
330pF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y5000331KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y5000331KDT-ND
Ceramic Capacitors 1812Y5000331KDT-ND
330pF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

330pF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y5000331KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y5000331KDT
Ceramic Capacitors 1812Y5000331KDT
CAP CER 330PF 500V X7R 1812

CAP CER 330PF 500V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y5000331KDT-ND 1812Y5000331KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details