Knowles Precision Devices Ceramic Capacitors 1812Y5000271GFT

Description
270pF ±2% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
270pF ±2% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y5000271GFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y5000271GFT-ND
Ceramic Capacitors 1812Y5000271GFT-ND
270pF ±2% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

270pF ±2% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1812Y5000271GFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details