Knowles Ceramic Capacitors 1812Y3K00102KXT

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y3K00102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y3K00102KXTTR-ND
Ceramic Capacitors 1608-1812Y3K00102KXTTR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y3K00102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y3K00102KXTDKR-ND
Ceramic Capacitors 1608-1812Y3K00102KXTDKR-ND
CAP CER 1000PF 3KV X7R 1812

CAP CER 1000PF 3KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y3K00102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y3K00102KXTCT-ND
Ceramic Capacitors 1608-1812Y3K00102KXTCT-ND
CAP CER 1000PF 3KV X7R 1812

CAP CER 1000PF 3KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1812Y3K00102KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y3K00102KXT
Ceramic Capacitors 1812Y3K00102KXT
CAP CER 1000PF 3KV X7R 1812

CAP CER 1000PF 3KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812Y3K00102KXTTR-ND 1608-1812Y3K00102KXTDKR-ND 1812Y3K00102KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details