Knowles Precision Devices Ceramic Capacitors 1812Y2K50222JXT

Description
CAP CER 2200PF 2.5KV X7R 1812
Request a Quote Datasheet
Description
CAP CER 2200PF 2.5KV X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y2K50222JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K50222JXTDKR-ND
Ceramic Capacitors 1608-1812Y2K50222JXTDKR-ND
CAP CER 2200PF 2.5KV X7R 1812

CAP CER 2200PF 2.5KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2K50222JXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K50222JXTTR-ND
Ceramic Capacitors 1608-1812Y2K50222JXTTR-ND
2200pF ±5% 2500V (2.5kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

2200pF ±5% 2500V (2.5kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2K50222JXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K50222JXTCT-ND
Ceramic Capacitors 1608-1812Y2K50222JXTCT-ND
CAP CER 2200PF 2.5KV X7R 1812

CAP CER 2200PF 2.5KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1812Y2K50222JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y2K50222JXT
Ceramic Capacitors 1812Y2K50222JXT
CAP CER 2200PF 2.5KV X7R 1812

CAP CER 2200PF 2.5KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812Y2K50222JXTDKR-ND 1608-1812Y2K50222JXTTR-ND 1812Y2K50222JXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 2500 volts 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details