Knowles Ceramic Capacitors 1812Y2K00102KST

Description
1812 2000VDC 1NF 10% X7R(2R1) AE
Request a Quote Datasheet
Description
1812 2000VDC 1NF 10% X7R(2R1) AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y2K00102KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K00102KSTDKR-ND
Ceramic Capacitors 1608-1812Y2K00102KSTDKR-ND
1812 2000VDC 1NF 10% X7R(2R1) AE

1812 2000VDC 1NF 10% X7R(2R1) AE

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2K00102KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K00102KSTTR-ND
Ceramic Capacitors 1608-1812Y2K00102KSTTR-ND
1812 2000VDC 1NF 10% X7R(2R1) AE

1812 2000VDC 1NF 10% X7R(2R1) AE

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2K00102KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K00102KSTCT-ND
Ceramic Capacitors 1608-1812Y2K00102KSTCT-ND
1812 2000VDC 1NF 10% X7R(2R1) AE

1812 2000VDC 1NF 10% X7R(2R1) AE

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812Y2K00102KSTDKR-ND 1608-1812Y2K00102KSTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers