Knowles Precision Devices Ceramic Capacitors 1812Y2000334KXT

Description
CAP CER 0.33UF 200V X7R 1812
Request a Quote Datasheet
Description
CAP CER 0.33UF 200V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y2000334KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2000334KXTDKR-ND
Ceramic Capacitors 1608-1812Y2000334KXTDKR-ND
CAP CER 0.33UF 200V X7R 1812

CAP CER 0.33UF 200V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2000334KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2000334KXTCT-ND
Ceramic Capacitors 1608-1812Y2000334KXTCT-ND
CAP CER 0.33UF 200V X7R 1812

CAP CER 0.33UF 200V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2000334KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2000334KXTTR-ND
Ceramic Capacitors 1608-1812Y2000334KXTTR-ND
0.33µF ±10% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.33µF ±10% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812Y2000334KXTDKR-ND 1608-1812Y2000334KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details