Knowles Ceramic Capacitors 1812Y2000222FCT

Description
2200pF ±1% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±1% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y2000222FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y2000222FCT-ND
Ceramic Capacitors 1812Y2000222FCT-ND
2200pF ±1% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

2200pF ±1% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y2000222FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y2000222FCT
Ceramic Capacitors 1812Y2000222FCT
CAP CER 2200PF 200V C0G/NP0 1812

CAP CER 2200PF 200V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y2000222FCT-ND 1812Y2000222FCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details