Knowles Precision Devices Ceramic Capacitors 1812Y1K50331KXT

Description
330pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
330pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y1K50331KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y1K50331KXT-ND
Ceramic Capacitors 1812Y1K50331KXT-ND
330pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

330pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1812Y1K50331KXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 1572-1239-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers