1500pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1812Y1K50152KXR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 1500 volts |