Knowles Ceramic Capacitors 1812Y1K50152KCT

Description
1500pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y1K50152KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y1K50152KCT-ND
Ceramic Capacitors 1812Y1K50152KCT-ND
1500pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1500pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y1K50152KCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y1K50152KCT
Ceramic Capacitors 1812Y1K50152KCT
CAP CER 1500PF 1.5KV C0G 1812

CAP CER 1500PF 1.5KV C0G 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y1K50152KCT-ND 1812Y1K50152KCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers