Knowles Ceramic Capacitors 1812Y1K00822MET

Description
8200pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
8200pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y1K00822MET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y1K00822MET-ND
Ceramic Capacitors 1812Y1K00822MET-ND
8200pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

8200pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1812Y1K00822MET-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C472K5RAC - 865457-C1206C472K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details