Knowles Precision Devices Ceramic Capacitors 1812Y1K00221JCT

Description
CAP CER 220PF 1KV C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 220PF 1KV C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y1K00221JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1K00221JCTDKR-ND
Ceramic Capacitors 1608-1812Y1K00221JCTDKR-ND
CAP CER 220PF 1KV C0G/NP0 1812

CAP CER 220PF 1KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1K00221JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1K00221JCTTR-ND
Ceramic Capacitors 1608-1812Y1K00221JCTTR-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1K00221JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1K00221JCT-ND
Ceramic Capacitors 1608-1812Y1K00221JCT-ND
CAP CER 220PF 1KV C0G/NP0 1812

CAP CER 220PF 1KV C0G/NP0 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812Y1K00221JCTDKR-ND 1608-1812Y1K00221JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-1973-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details