Knowles Ceramic Capacitors 1812Y1K00104MST

Description
1812 1000VDC 100NF 20% X7R(2R1)
Request a Quote Datasheet
Description
1812 1000VDC 100NF 20% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y1K00104MSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1K00104MSTDKR-ND
Ceramic Capacitors 1608-1812Y1K00104MSTDKR-ND
1812 1000VDC 100NF 20% X7R(2R1)

1812 1000VDC 100NF 20% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1K00104MSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1K00104MSTCT-ND
Ceramic Capacitors 1608-1812Y1K00104MSTCT-ND
1812 1000VDC 100NF 20% X7R(2R1)

1812 1000VDC 100NF 20% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1K00104MSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1K00104MSTTR-ND
Ceramic Capacitors 1608-1812Y1K00104MSTTR-ND
1812 1000VDC 100NF 20% X7R(2R1)

1812 1000VDC 100NF 20% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812Y1K00104MSTDKR-ND 1608-1812Y1K00104MSTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers