Knowles Ceramic Capacitors 1812Y1K00104KXT

Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1422-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1422-1-ND
Ceramic Capacitors 1608-1422-1-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1422-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1422-2-ND
Ceramic Capacitors 1608-1422-2-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1422-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1422-6-ND
Ceramic Capacitors 1608-1422-6-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 1KV Capacitor
60-1812Y1K00104KXT
0.1UF 1KV Capacitor 60-1812Y1K00104KXT
CAP CER 0.1UF 1KV X7R 1812 Product overview: 1812Y1K00104KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812Y1K00104KXT can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 1KV X7R 1812 Product overview: 1812Y1K00104KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812Y1K00104KXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1147535-1812Y1K00104KXT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1147535-1812Y1K00104KXT
Capacitors - Ceramic Capacitors 1147535-1812Y1K00104KXT
Win Source Part Number: 1147535-1812Y1K00104 KXT Category: Capacitors>Ceramic Capacitors Series: FlexiCap™ Features: Soft Termination Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R (2R1) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1422-1,1608-142 2-6,1812Y1K00104KXT- ND,1608-1422-2 Base Product Number: 1812Y

Win Source Part Number: 1147535-1812Y1K00104KXT
Category: Capacitors>Ceramic Capacitors
Series: FlexiCap™
Features: Soft Termination
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 500
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R (2R1)
Thickness (Max): 0.098" (2.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Other Names: 1608-1422-1,1608-1422-6,1812Y1K00104KXT-ND,1608-1422-2
Base Product Number: 1812Y

Buy Now Datasheet
Ceramic Capacitors - 1812Y1K00104KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y1K00104KXT
Ceramic Capacitors 1812Y1K00104KXT
CAP CER 0.1UF 1KV X7R 1812

CAP CER 0.1UF 1KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1422-1-ND 1608-1422-6-ND 60-1812Y1K00104KXT 1147535-1812Y1K00104KXT 1812Y1K00104KXT
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 1KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH200K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details