Knowles Ceramic Capacitors 1812Y1000334KXT

Description
CAP CER 0.33UF 100V X7R 1812
Request a Quote Datasheet
Description
CAP CER 0.33UF 100V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y1000334KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1000334KXTDKR-ND
Ceramic Capacitors 1608-1812Y1000334KXTDKR-ND
CAP CER 0.33UF 100V X7R 1812

CAP CER 0.33UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1000334KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1000334KXTTR-ND
Ceramic Capacitors 1608-1812Y1000334KXTTR-ND
0.33µF ±10% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1000334KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1000334KXTCT-ND
Ceramic Capacitors 1608-1812Y1000334KXTCT-ND
CAP CER 0.33UF 100V X7R 1812

CAP CER 0.33UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1812Y1000334KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y1000334KXT
Ceramic Capacitors 1812Y1000334KXT
CAP CER 0.33UF 100V X7R 1812

CAP CER 0.33UF 100V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812Y1000334KXTDKR-ND 1608-1812Y1000334KXTTR-ND 1812Y1000334KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SML035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers