0.018µF ±20% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1812Y1000183MXTE03-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0180 microF |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 100 volts |