Knowles Precision Devices Ceramic Capacitors 1812Y1000105KET

Description
CAP CER 1UF 100V X7R 1812
Request a Quote Datasheet
Description
CAP CER 1UF 100V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y1000105KETDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1000105KETDKR-ND
Ceramic Capacitors 1608-1812Y1000105KETDKR-ND
CAP CER 1UF 100V X7R 1812

CAP CER 1UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1000105KETTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1000105KETTR-ND
Ceramic Capacitors 1608-1812Y1000105KETTR-ND
1µF ±10% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

1µF ±10% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1000105KETCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1000105KETCT-ND
Ceramic Capacitors 1608-1812Y1000105KETCT-ND
CAP CER 1UF 100V X7R 1812

CAP CER 1UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1812Y1000105KET - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y1000105KET
Ceramic Capacitors 1812Y1000105KET
CAP CER 1UF 100V X7R 1812

CAP CER 1UF 100V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812Y1000105KETDKR-ND 1608-1812Y1000105KETTR-ND 1812Y1000105KET
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-140-15MX20MX4-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1912897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details