Knowles Ceramic Capacitors 1812Y0630821KFT

Description
820pF ±10% 63V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
820pF ±10% 63V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y0630821KFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y0630821KFT-ND
Ceramic Capacitors 1812Y0630821KFT-ND
820pF ±10% 63V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

820pF ±10% 63V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y0630821KFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y0630821KFT
Ceramic Capacitors 1812Y0630821KFT
CAP CER 820PF 63V C0G/NP0 1812

CAP CER 820PF 63V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y0630821KFT-ND 1812Y0630821KFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - CK05BX332K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details