Knowles Precision Devices Ceramic Capacitors 1812Y0630334KET

Description
0.33µF ±10% 63V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 63V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y0630334KET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y0630334KET-ND
Ceramic Capacitors 1812Y0630334KET-ND
0.33µF ±10% 63V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.33µF ±10% 63V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y0630334KET - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y0630334KET
Ceramic Capacitors 1812Y0630334KET
CAP CER 0.33UF 63V X7R 1812

CAP CER 0.33UF 63V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y0630334KET-ND 1812Y0630334KET
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details