0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.47UF 50V X7R 1812
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1608-1346-2-ND | 1608-1346-6-ND | 1812Y0500474METE03 |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts |