1.8µF ±5% 50V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
CAP CER 1.8UF 50V X7R 1812
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1812Y0500185JXT-ND | 1812Y0500185JXT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.8 microF | 1.8 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |