Knowles Ceramic Capacitors 1812Y0250105KXT

Description
CAP CER 1UF 25V X7R 1812
Request a Quote Datasheet
Description
CAP CER 1UF 25V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y0250105KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y0250105KXTCT-ND
Ceramic Capacitors 1608-1812Y0250105KXTCT-ND
CAP CER 1UF 25V X7R 1812

CAP CER 1UF 25V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y0250105KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y0250105KXTTR-ND
Ceramic Capacitors 1608-1812Y0250105KXTTR-ND
1µF ±10% 25V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

1µF ±10% 25V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y0250105KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y0250105KXTDKR-ND
Ceramic Capacitors 1608-1812Y0250105KXTDKR-ND
CAP CER 1UF 25V X7R 1812

CAP CER 1UF 25V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1812Y0250105KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y0250105KXT
Ceramic Capacitors 1812Y0250105KXT
CAP CER 1UF 25V X7R 1812

CAP CER 1UF 25V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812Y0250105KXTCT-ND 1608-1812Y0250105KXTDKR-ND 1812Y0250105KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX104M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH4R7B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details