Knowles Ceramic Capacitors 1812JA250101JCTPY2

Description
100pF ±5% 250V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet
Description
100pF ±5% 250V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812JA250101JCTPY2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812JA250101JCTPY2-ND
Ceramic Capacitors 1812JA250101JCTPY2-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812JA250101JCTPY2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812JA250101JCTPY2
Ceramic Capacitors 1812JA250101JCTPY2
CAP CER 100PF 250V C0G/NP0 1812

CAP CER 100PF 250V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812JA250101JCTPY2-ND 1812JA250101JCTPY2
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers