Knowles Ceramic Capacitors 1812J5000563KXT

Description
0.056µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J5000563KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J5000563KXT-ND
Ceramic Capacitors 1812J5000563KXT-ND
0.056µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.056µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J5000563KXT - 905591-1812J5000563KXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812J5000563KXT
905591-1812J5000563KXT
Ceramic Capacitors - 1812J5000563KXT 905591-1812J5000563KXT
Manufacturer: Knowles Syfer Win Source Part Number: 905591-1812J5000563K XT Operating Temperature Range: -55°C ~ 125°C Features: 0.056 µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: 1812J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Knowles Syfer
Win Source Part Number: 905591-1812J5000563KXT
Operating Temperature Range: -55°C ~ 125°C
Features: 0.056 µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Family Name: 1812J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
0.056UF 500V Capacitor
60-1812J5000563KXT
0.056UF 500V Capacitor 60-1812J5000563KXT
CAP CER 0.056UF 500V X7R 1812 Product overview: 1812J5000563KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812J5000563KXT can be used for catalog matching and distributor lookup.

CAP CER 0.056UF 500V X7R 1812 Product overview: 1812J5000563KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812J5000563KXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1812J5000563KXT-ND 905591-1812J5000563KXT 60-1812J5000563KXT
Product Name Ceramic Capacitors Ceramic Capacitors - 1812J5000563KXT 0.056UF 500V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details