Knowles Ceramic Capacitors 1812J5000473KXT

Description
0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J5000473KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J5000473KXTTR-ND
Ceramic Capacitors 1608-1812J5000473KXTTR-ND
0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J5000473KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J5000473KXTCT-ND
Ceramic Capacitors 1608-1812J5000473KXTCT-ND
CAP CER 0.047UF 500V X7R 1812

CAP CER 0.047UF 500V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J5000473KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J5000473KXTDKR-ND
Ceramic Capacitors 1608-1812J5000473KXTDKR-ND
CAP CER 0.047UF 500V X7R 1812

CAP CER 0.047UF 500V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1812J5000473KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J5000473KXT
Ceramic Capacitors 1812J5000473KXT
CAP CER 0.047UF 500V X7R 1812

CAP CER 0.047UF 500V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812J5000473KXTTR-ND 1608-1812J5000473KXTDKR-ND 1812J5000473KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M30G103J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers