Knowles Precision Devices Ceramic Capacitors 1812J5000124KXT

Description
CAP CER 0.12UF 500V X7R 1812
Request a Quote Datasheet
Description
CAP CER 0.12UF 500V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J5000124KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J5000124KXTDKR-ND
Ceramic Capacitors 1608-1812J5000124KXTDKR-ND
CAP CER 0.12UF 500V X7R 1812

CAP CER 0.12UF 500V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J5000124KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J5000124KXTTR-ND
Ceramic Capacitors 1608-1812J5000124KXTTR-ND
0.12µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.12µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J5000124KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J5000124KXTCT-ND
Ceramic Capacitors 1608-1812J5000124KXTCT-ND
CAP CER 0.12UF 500V X7R 1812

CAP CER 0.12UF 500V X7R 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812J5000124KXTDKR-ND 1608-1812J5000124KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers