Knowles Ceramic Capacitors 1812J4K00221JCT

Description
CAP CER 220PF 4KV C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 220PF 4KV C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J4K00221JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J4K00221JCT-ND
Ceramic Capacitors 1608-1812J4K00221JCT-ND
CAP CER 220PF 4KV C0G/NP0 1812

CAP CER 220PF 4KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J4K00221JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J4K00221JCTDKR-ND
Ceramic Capacitors 1608-1812J4K00221JCTDKR-ND
CAP CER 220PF 4KV C0G/NP0 1812

CAP CER 220PF 4KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J4K00221JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J4K00221JCTTR-ND
Ceramic Capacitors 1608-1812J4K00221JCTTR-ND
220pF ±5% 4000V (4kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

220pF ±5% 4000V (4kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J4K00221JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J4K00221JCT
Ceramic Capacitors 1812J4K00221JCT
CAP CER 220PF 4KV C0G/NP0 1812

CAP CER 220PF 4KV C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812J4K00221JCT-ND 1608-1812J4K00221JCTDKR-ND 1812J4K00221JCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details