Knowles Ceramic Capacitors 1812J3K00821MXT

Description
820pF ±20% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
820pF ±20% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J3K00821MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J3K00821MXT-ND
Ceramic Capacitors 1812J3K00821MXT-ND
820pF ±20% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

820pF ±20% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J3K00821MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J3K00821MXT
Ceramic Capacitors 1812J3K00821MXT
CAP CER 820PF 3KV X7R 1812

CAP CER 820PF 3KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812J3K00821MXT-ND 1812J3K00821MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 104PMB252KBS - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details