Knowles Ceramic Capacitors 1812J3K00820JCT

Description
CAP CER 82PF 3KV C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 82PF 3KV C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J3K00820JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J3K00820JCTDKR-ND
Ceramic Capacitors 1608-1812J3K00820JCTDKR-ND
CAP CER 82PF 3KV C0G/NP0 1812

CAP CER 82PF 3KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J3K00820JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J3K00820JCT-ND
Ceramic Capacitors 1608-1812J3K00820JCT-ND
CAP CER 82PF 3KV C0G/NP0 1812

CAP CER 82PF 3KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J3K00820JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J3K00820JCTTR-ND
Ceramic Capacitors 1608-1812J3K00820JCTTR-ND
82pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

82pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812J3K00820JCTDKR-ND 1608-1812J3K00820JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers