Knowles Ceramic Capacitors 1812J3K00100JCT

Description
CAP CER 10PF 3KV C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 10PF 3KV C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J3K00100JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J3K00100JCT-ND
Ceramic Capacitors 1608-1812J3K00100JCT-ND
CAP CER 10PF 3KV C0G/NP0 1812

CAP CER 10PF 3KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J3K00100JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J3K00100JCTDKR-ND
Ceramic Capacitors 1608-1812J3K00100JCTDKR-ND
CAP CER 10PF 3KV C0G/NP0 1812

CAP CER 10PF 3KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J3K00100JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J3K00100JCTTR-ND
Ceramic Capacitors 1608-1812J3K00100JCTTR-ND
10pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

10pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1812J3K00100JCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1812J3K00100JCT
Capacitors - Ceramic Capacitors 1812J3K00100JCT
CAP CER 10PF 3KV C0G/NP0 1812

CAP CER 10PF 3KV C0G/NP0 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812J3K00100JCT-ND 1608-1812J3K00100JCTDKR-ND 1812J3K00100JCT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers