Knowles Ceramic Capacitors 1812J2K00332KXT

Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J2K00332KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J2K00332KXTTR-ND
Ceramic Capacitors 1608-1812J2K00332KXTTR-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J2K00332KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J2K00332KXTDKR-ND
Ceramic Capacitors 1608-1812J2K00332KXTDKR-ND
CAP CER 3300PF 2KV X7R 1812

CAP CER 3300PF 2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J2K00332KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J2K00332KXTCT-ND
Ceramic Capacitors 1608-1812J2K00332KXTCT-ND
CAP CER 3300PF 2KV X7R 1812

CAP CER 3300PF 2KV X7R 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812J2K00332KXTTR-ND 1608-1812J2K00332KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details