Knowles Ceramic Capacitors 1812J2K00122KXT

Description
CAP CER 1200PF 2KV X7R 1812
Request a Quote Datasheet
Description
CAP CER 1200PF 2KV X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J2K00122KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J2K00122KXTCT-ND
Ceramic Capacitors 1608-1812J2K00122KXTCT-ND
CAP CER 1200PF 2KV X7R 1812

CAP CER 1200PF 2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J2K00122KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J2K00122KXTDKR-ND
Ceramic Capacitors 1608-1812J2K00122KXTDKR-ND
CAP CER 1200PF 2KV X7R 1812

CAP CER 1200PF 2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J2K00122KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J2K00122KXTTR-ND
Ceramic Capacitors 1608-1812J2K00122KXTTR-ND
1200pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

1200pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1812J2K00122KXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1812J2K00122KXT
Capacitors - Ceramic Capacitors 1812J2K00122KXT
CAP CER 1200PF 2KV X7R 1812

CAP CER 1200PF 2KV X7R 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812J2K00122KXTCT-ND 1608-1812J2K00122KXTDKR-ND 1812J2K00122KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011565 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers