Knowles Precision Devices Ceramic Capacitors 1812J2K00103KXT

Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1124-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1124-2-ND
Ceramic Capacitors 1608-1124-2-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1124-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1124-1-ND
Ceramic Capacitors 1608-1124-1-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1124-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1124-6-ND
Ceramic Capacitors 1608-1124-6-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J2K00103KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J2K00103KXT
Ceramic Capacitors 1812J2K00103KXT
CAP CER 10000PF 2KV X7R 1812

CAP CER 10000PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1124-2-ND 1608-1124-6-ND 1812J2K00103KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details