Knowles Ceramic Capacitors 1812J2000682KAT

Description
6800pF ±10% 200V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 200V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J2000682KAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J2000682KAT-ND
Ceramic Capacitors 1812J2000682KAT-ND
6800pF ±10% 200V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

6800pF ±10% 200V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J2000682KAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J2000682KAT
Ceramic Capacitors 1812J2000682KAT
CAP CER 6800PF 200V C0G/NP0 1812

CAP CER 6800PF 200V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812J2000682KAT-ND 1812J2000682KAT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details