Knowles Ceramic Capacitors 1812J1K50393KXT

Description
1812 1500VDC 39NF 10% X7R(2R1)
Request a Quote Datasheet
Description
1812 1500VDC 39NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J1K50393KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K50393KXTCT-ND
Ceramic Capacitors 1608-1812J1K50393KXTCT-ND
1812 1500VDC 39NF 10% X7R(2R1)

1812 1500VDC 39NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J1K50393KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K50393KXTDKR-ND
Ceramic Capacitors 1608-1812J1K50393KXTDKR-ND
1812 1500VDC 39NF 10% X7R(2R1)

1812 1500VDC 39NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J1K50393KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K50393KXTTR-ND
Ceramic Capacitors 1608-1812J1K50393KXTTR-ND
1812 1500VDC 39NF 10% X7R(2R1)

1812 1500VDC 39NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812J1K50393KXTCT-ND 1608-1812J1K50393KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX391K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers