Knowles Ceramic Capacitors 1812J1K20120FCT

Description
12pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet
Description
12pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J1K20120FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J1K20120FCT-ND
Ceramic Capacitors 1812J1K20120FCT-ND
12pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

12pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J1K20120FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J1K20120FCT
Ceramic Capacitors 1812J1K20120FCT
CAP CER 12PF 1.2KV C0G/NP0 1812

CAP CER 12PF 1.2KV C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812J1K20120FCT-ND 1812J1K20120FCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details