Knowles Ceramic Capacitors 1812J1K00103JKT

Description
1812 1000VDC 10NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1812 1000VDC 10NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J1K00103JKTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00103JKTTR-ND
Ceramic Capacitors 1608-1812J1K00103JKTTR-ND
1812 1000VDC 10NF 5% C0G/NP0(1B)

1812 1000VDC 10NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J1K00103JKTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00103JKTCT-ND
Ceramic Capacitors 1608-1812J1K00103JKTCT-ND
1812 1000VDC 10NF 5% C0G/NP0(1B)

1812 1000VDC 10NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1608-1812J1K00103JKTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers