Knowles Ceramic Capacitors 1812J0630224MXT

Description
CAP CER 0.22UF 63V X7R 1812
Request a Quote Datasheet
Description
CAP CER 0.22UF 63V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J0630224MXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J0630224MXTCT-ND
Ceramic Capacitors 1608-1812J0630224MXTCT-ND
CAP CER 0.22UF 63V X7R 1812

CAP CER 0.22UF 63V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J0630224MXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J0630224MXTDKR-ND
Ceramic Capacitors 1608-1812J0630224MXTDKR-ND
CAP CER 0.22UF 63V X7R 1812

CAP CER 0.22UF 63V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J0630224MXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J0630224MXTTR-ND
Ceramic Capacitors 1608-1812J0630224MXTTR-ND
0.22µF ±20% 63V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.22µF ±20% 63V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812J0630224MXTCT-ND 1608-1812J0630224MXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers