Knowles Ceramic Capacitors 1812J0630124KDT

Description
0.12µF ±10% 63V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 63V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J0630124KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J0630124KDT-ND
Ceramic Capacitors 1812J0630124KDT-ND
0.12µF ±10% 63V Ceramic Capacitor X7R 1812 (4532 Metric)

0.12µF ±10% 63V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J0630124KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J0630124KDT
Ceramic Capacitors 1812J0630124KDT
CAP CER 0.12UF 63V X7R 1812

CAP CER 0.12UF 63V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812J0630124KDT-ND 1812J0630124KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details