Knowles Precision Devices Ceramic Capacitors 1812J0630105KXT

Description
CAP CER 1UF 63V X7R 1812
Request a Quote Datasheet
Description
CAP CER 1UF 63V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J0630105KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J0630105KXTDKR-ND
Ceramic Capacitors 1608-1812J0630105KXTDKR-ND
CAP CER 1UF 63V X7R 1812

CAP CER 1UF 63V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J0630105KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J0630105KXTCT-ND
Ceramic Capacitors 1608-1812J0630105KXTCT-ND
CAP CER 1UF 63V X7R 1812

CAP CER 1UF 63V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J0630105KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J0630105KXTTR-ND
Ceramic Capacitors 1608-1812J0630105KXTTR-ND
1µF ±10% 63V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

1µF ±10% 63V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812J0630105KXTDKR-ND 1608-1812J0630105KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details