Knowles Precision Devices Feed Through, Pass Through Capacitors 1812J0500474MXTE03

Description
0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1812J0500474MXTE03CT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1812J0500474MXTE03CT-ND
Feed Through, Pass Through Capacitors 1608-1812J0500474MXTE03CT-ND
0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1812J0500474MXTE03TR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1812J0500474MXTE03TR-ND
Feed Through, Pass Through Capacitors 1608-1812J0500474MXTE03TR-ND
0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1812J0500474MXTE03DKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1812J0500474MXTE03DKR-ND
Feed Through, Pass Through Capacitors 1608-1812J0500474MXTE03DKR-ND
0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1200731-1812J0500474MXTE03 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1200731-1812J0500474MXTE03
Capacitors - Ceramic Capacitors 1200731-1812J0500474MXTE03
Win Source Part Number: 1200731-1812J0500474 MXTE03 Category: Capacitors>Ceramic Capacitors Features: Low ESL (X2Y) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 500 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.083" (2.10mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1121-2-ND,1608- 1121-3-ND,1608-1121- 6,1608-1812J0500474M XTE03DKR,1608-1812J0 500474MXTE03TR,1608- 1121-1,1608-1812J050 0474MXTE03CT,1608-11 21-6-ND,1608-1121-2, 1608-1121-1-ND,1608- 1121-3 Base Product Number: 1812J

Win Source Part Number: 1200731-1812J0500474MXTE03
Category: Capacitors>Ceramic Capacitors
Features: Low ESL (X2Y)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 500
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.083" (2.10mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Other Names: 1608-1121-2-ND,1608-1121-3-ND,1608-1121-6,1608-1812J0500474MXTE03DKR,1608-1812J0500474MXTE03TR,1608-1121-1,1608-1812J0500474MXTE03CT,1608-1121-6-ND,1608-1121-2,1608-1121-1-ND,1608-1121-3
Base Product Number: 1812J

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812J0500474MXTE03CT-ND 1608-1812J0500474MXTE03DKR-ND 1200731-1812J0500474MXTE03
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details