Knowles Ceramic Capacitors 1812J0160123KXT

Description
0.012µF ±10% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J0160123KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J0160123KXT-ND
Ceramic Capacitors 1812J0160123KXT-ND
0.012µF ±10% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.012µF ±10% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J0160123KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J0160123KXT
Ceramic Capacitors 1812J0160123KXT
CAP CER 0.012UF 16V X7R 1812

CAP CER 0.012UF 16V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812J0160123KXT-ND 1812J0160123KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Capacitors - 1572-1185-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers