Knowles Ceramic Capacitors 1812B473K102NX080T

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1128-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1128-1-ND
Ceramic Capacitors 1763-1128-1-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1812B473K102NX080T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1812B473K102NX080T
Capacitors - Ceramic Capacitors 1812B473K102NX080T
CAP CER 0.047UF 1KV X7R 1812

CAP CER 0.047UF 1KV X7R 1812

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1763-1128-1-ND 1812B473K102NX080T
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers