4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 4700PF 2KV X7R 1812 Product overview: 1812B472K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B472K202NT can be used for catalog matching and distributor lookup.
Manufacturer: Knowles Novacap
Win Source Part Number: 905587-1812B472K202N
Operating Temperature Range: -55°C ~ 125°C
Features: 4700 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Family Name: 1812B
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Other Part Number: 1763-1123-1, 1763-1123-2, 1763-1123-6
CAP CER 4700PF 2KV X7R 1812
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1763-1123-6-ND | 1763-1123-2-ND | 60-1812B472K202NT | 905587-1812B472K202NT | 1812B472K202NT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 4700PF 2KV Capacitor | Ceramic Capacitors - 1812B472K202NT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 2000 volts | 2000 volts | 2000 volts |