Knowles Precision Devices Ceramic Capacitors 1812B104K501NT

Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1122-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1122-2-ND
Ceramic Capacitors 1763-1122-2-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1122-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1122-1-ND
Ceramic Capacitors 1763-1122-1-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1122-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1122-6-ND
Ceramic Capacitors 1763-1122-6-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812B104K501NT - 760667-1812B104K501NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812B104K501NT
760667-1812B104K501NT
Ceramic Capacitors - 1812B104K501NT 760667-1812B104K501NT
Manufacturer: Knowles Novacap Win Source Part Number: 760667-1812B104K501N T Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1812B Categories: Capacitors Dimension: 0.180" L x 0.125" W (4.57mm x 3.18mm) Voltage Rating DC: 500V Thickness (Maximum): 0.065" (1.65mm) Alternative Parts (Cross-Reference): CC1812KRX7RBBB104; 18127C104KAT7A; C1812X7R501-104KNE; Introduction Date: July 06, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Knowles Novacap
Win Source Part Number: 760667-1812B104K501NT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1812B
Categories: Capacitors
Dimension: 0.180" L x 0.125" W (4.57mm x 3.18mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.065" (1.65mm)
Alternative Parts (Cross-Reference): CC1812KRX7RBBB104; 18127C104KAT7A; C1812X7R501-104KNE;
Introduction Date: July 06, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
0.1UF 500V Capacitor
60-1812B104K501NT
0.1UF 500V Capacitor 60-1812B104K501NT
CAP CER 0.1UF 500V X7R 1812 Product overview: 1812B104K501NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B104K501NT can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 500V X7R 1812 Product overview: 1812B104K501NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B104K501NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1812B104K501NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1812B104K501NT
Capacitors - Ceramic Capacitors 1812B104K501NT
CAP CER 0.1UF 500V X7R 1812

CAP CER 0.1UF 500V X7R 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1763-1122-2-ND 1763-1122-6-ND 760667-1812B104K501NT 60-1812B104K501NT 1812B104K501NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1812B104K501NT 0.1UF 500V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers